onsemi Schottky 35V 8A DPAK Diode and Rectifier SBR835LT4G-VF01

Description
DIODE SCHOTTKY 35V 8A DPAK Product overview: SBR835LT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR835LT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 8A DPAK Product overview: SBR835LT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR835LT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 35V 8A DPAK Diode and Rectifier
280-SBR835LT4G-VF01
Schottky 35V 8A DPAK Diode and Rectifier 280-SBR835LT4G-VF01
DIODE SCHOTTKY 35V 8A DPAK Product overview: SBR835LT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR835LT4G-VF01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 8A DPAK Product overview: SBR835LT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR835LT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBR835LT4G-VF01 - 893687-SBR835LT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR835LT4G-VF01
893687-SBR835LT4G-VF01
Diodes, Rectifiers - Single - SBR835LT4G-VF01 893687-SBR835LT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 893687-SBR835LT4G-VF 01 Series: Automotive, AEC-Q101 Features: Diode Schottky 35 V 8A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBR835 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 893687-SBR835LT4G-VF01
Series: Automotive, AEC-Q101
Features: Diode Schottky 35 V 8A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR835
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR835LT4G-VF01
Schottky Diodes & Rectifiers SBR835LT4G-VF01
Schottky Diodes & Rectifiers DPAK 2W SMT RECT PBF

Schottky Diodes & Rectifiers DPAK 2W SMT RECT PBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR835LT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR835LT4G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SBR835LT4G-VF01
DIODE SCHOTTKY 35V 8A DPAK

DIODE SCHOTTKY 35V 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SBR835LT4G-VF01 893687-SBR835LT4G-VF01 SBR835LT4G-VF01 SBR835LT4G-VF01
Product Name Schottky 35V 8A DPAK Diode and Rectifier Diodes, Rectifiers - Single - SBR835LT4G-VF01 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; DPAK DPAK; DPAK-3 DPAK
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2HVM5F - Micross Components, Inc.
Specs
IFSM 32 amps
IF 2000 mA
trr 150 ns
View Details
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers