Schottky Diodes & Rectifiers DPAK 2W SMT RECT PBF
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | SBR660CTT4G | SBR660CTT4G |
| Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Removed |