onsemi Schottky 160V TO220 Diode and Rectifier SBR20016

Description
DIODE ARRAY SCHOTTKY 160V TO220 Product overview: SBR20016 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 160V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 160V TO220 Product overview: SBR20016 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 160V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 160V TO220 Diode and Rectifier - 286-SBR20016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 160V TO220 Diode and Rectifier
286-SBR20016
Schottky 160V TO220 Diode and Rectifier 286-SBR20016
DIODE ARRAY SCHOTTKY 160V TO220 Product overview: SBR20016 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 160V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20016 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 160V TO220 Product overview: SBR20016 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 160V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20016 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR20016 - 064078-SBR20016 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20016
064078-SBR20016
Diodes, Rectifiers - Arrays - SBR20016 064078-SBR20016
Manufacturer: ON Semiconductor Win Source Part Number: 064078-SBR20016 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 160V Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A Current - Reverse Leakage @ Vr: 200μA @ 160V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220ML Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064078-SBR20016
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 160V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 160V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220ML
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBR20016 064078-SBR20016
Product Name Schottky 160V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20016
Package Bulk TO-220; TO-220ML
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data