onsemi Schottky 3A 30V Diode and Rectifier SBM30-03

Description
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 30V Diode and Rectifier - 280-SBM30-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 30V Diode and Rectifier
280-SBM30-03
Schottky 3A 30V Diode and Rectifier 280-SBM30-03
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 3A 30V Product overview: SBM30-03 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBM30-03 - 064060-SBM30-03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBM30-03
064060-SBM30-03
Diodes, Rectifiers - Single - SBM30-03 064060-SBM30-03
Manufacturer: ON Semiconductor Win Source Part Number: 064060-SBM30-03 Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 064060-SBM30-03
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SBM30-03 064060-SBM30-03
Product Name Schottky 3A 30V Diode and Rectifier Diodes, Rectifiers - Single - SBM30-03
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data