Manufacturer: ON Semiconductor
Win Source Part Number: 064062-SBM30-03-TR
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03-TR from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 064062-SBM30-03-TR | 280-SBM30-03-TR |
| Product Name | Diodes, Rectifiers - Single - SBM30-03-TR | Schottky 3A 30V Diode and Rectifier |
| Life Cycle Stage | Obsolete |