DIODE ARRAY SCHOTTKY 60V 1A 8VEC Product overview: SBE812-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE812-TL-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1283003-SBE812-TL-E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 30 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-VEC
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SBE812
Product Status: Obsolete
DIODE ARRAY SCHOTTKY 60V 1A 8VEC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-SBE812-TL-E | 1283003-SBE812-TL-E | SBE812-TL-E |
| Product Name | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | 8-SMD, Flat Lead | |
| RoHS Compliant | RoHS | ||
| IO | 1 amps | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Diode Type | Schottky; Schottky |