onsemi Schottky 15 V 1 A Diode and Rectifier SBE808-TL-E

Description
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode Product overview: SBE808-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE808-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode Product overview: SBE808-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE808-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 15 V 1 A Diode and Rectifier - 280-SBE808-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15 V 1 A Diode and Rectifier
280-SBE808-TL-E
Schottky 15 V 1 A Diode and Rectifier 280-SBE808-TL-E
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode Product overview: SBE808-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE808-TL-E can be used for catalog matching and distributor lookup.

15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode Product overview: SBE808-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE808-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBE808-TL-E - 1246548-SBE808-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBE808-TL-E
1246548-SBE808-TL-E
Diodes, Rectifiers - Single - SBE808-TL-E 1246548-SBE808-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1246548-SBE808-TL-E Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246548-SBE808-TL-E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SBE808-TL-E 1246548-SBE808-TL-E
Product Name Schottky 15 V 1 A Diode and Rectifier Diodes, Rectifiers - Single - SBE808-TL-E
Package Bulk
Unlock Full Specs
to access all available technical data