Manufacturer: ON Semiconductor
Win Source Part Number: 805643-SBE807-TL-W
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Supplier Device Package: 5-CPH
Manufacturer Package: SC-74A, SOT-753
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 1A
Current - Reverse Leakage at Vr: 15μA at 16V
1.0 A, 30 V, Schottky Barrier Diode, Low IR, CPH5, 3000-REEL Product overview: SBE807-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE807-TL-W can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 30V 1A Surface Mount SC-74A, SOT-753
Diode Array 2 Independent Schottky 30V 1A Surface Mount SC-74A, SOT-753
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
Schottky Diodes & Rectifiers SBD DUAL PARALLEL 1A 30V
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
SCHOTTKY RECT, 30V, 1A, SOT-25; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Dual Isolated; Diode Case Style:SOT-25; No. of Pins:5Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 805643-SBE807-TL-W | 286-SBE807-TL-W | SBE807-TL-WOSTR-ND | SBE807-TL-W | SBE807-TL-W | SBE807-TL-W | 13AC3970 |
| Product Name | Diodes, Rectifiers - Arrays - SBE807-TL-W | Schottky 1.0 A 30 V Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 30V, 1A, Sot-25; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.0150 mA | 0.0150 mA | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |