Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 130489-SBE806-TL-E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Small Signal =
Package: SOT-23-5 Thin, TSOT-23-5
Manufacturer Device Package: 5-CPH
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 15μA @ 25V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 130489-SBE806-TL-E |
| Product Name | Discrete Semiconductor Products |
| Diode Type | Schottky; Schottky |