onsemi Schottky 2A 30V Diode and Rectifier SBE801-TL-H

Description
DIODE SCHOTTKY 2A 30V CPH5 Product overview: SBE801-TL-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE801-TL-H can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 2A 30V CPH5 Product overview: SBE801-TL-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE801-TL-H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 30V Diode and Rectifier - 280-SBE801-TL-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 30V Diode and Rectifier
280-SBE801-TL-H
Schottky 2A 30V Diode and Rectifier 280-SBE801-TL-H
DIODE SCHOTTKY 2A 30V CPH5 Product overview: SBE801-TL-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE801-TL-H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 2A 30V CPH5 Product overview: SBE801-TL-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE801-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBE801-TL-H - 064048-SBE801-TL-H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBE801-TL-H
064048-SBE801-TL-H
Diodes, Rectifiers - Single - SBE801-TL-H 064048-SBE801-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 064048-SBE801-TL-H Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 064048-SBE801-TL-H
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBE801-TL-H
Discrete Semiconductor Products - Diodes - Rectifiers SBE801-TL-H
DIODE SCHOTTKY 2A 30V CPH5

DIODE SCHOTTKY 2A 30V CPH5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SBE801-TL-H 064048-SBE801-TL-H SBE801-TL-H
Product Name Schottky 2A 30V Diode and Rectifier Diodes, Rectifiers - Single - SBE801-TL-H Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers