onsemi Diodes, Rectifiers - Single - SBE002-TL-W SBE002-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 933075-SBE002-TL-W Features: Diode Schottky 50 V 1A Surface Mount 6-CPH Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SBE002 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBE002-TL-WOSTR, SBE002-TL-WOSDKR, SBE002-TL-W-ND, SBE002-TL-WOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 933075-SBE002-TL-W Features: Diode Schottky 50 V 1A Surface Mount 6-CPH Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SBE002 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBE002-TL-WOSTR, SBE002-TL-WOSDKR, SBE002-TL-W-ND, SBE002-TL-WOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBE002-TL-W - 933075-SBE002-TL-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBE002-TL-W
933075-SBE002-TL-W
Diodes, Rectifiers - Single - SBE002-TL-W 933075-SBE002-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 933075-SBE002-TL-W Features: Diode Schottky 50 V 1A Surface Mount 6-CPH Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SBE002 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBE002-TL-WOSTR, SBE002-TL-WOSDKR, SBE002-TL-W-ND, SBE002-TL-WOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 933075-SBE002-TL-W
Features: Diode Schottky 50 V 1A Surface Mount 6-CPH
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBE002
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBE002-TL-WOSTR, SBE002-TL-WOSDKR, SBE002-TL-W-ND, SBE002-TL-WOSCT

Buy Now Datasheet
Singapore, Singapore
Schottky 1.0 A 50 V Diode and Rectifier
280-SBE002-TL-W
Schottky 1.0 A 50 V Diode and Rectifier 280-SBE002-TL-W
1.0 A, 50 V, Schottky Barrier Diode, Low IR, Single CPH6, CPH6, 3000-REEL Product overview: SBE002-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE002-TL-W can be used for catalog matching and distributor lookup.

1.0 A, 50 V, Schottky Barrier Diode, Low IR, Single CPH6, CPH6, 3000-REEL Product overview: SBE002-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE002-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBE002-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBE002-TL-WOSTR-ND
Single Diodes SBE002-TL-WOSTR-ND
Diode Schottky 50V 1A Surface Mount 6-CPH

Diode Schottky 50V 1A Surface Mount 6-CPH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBE002-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBE002-TL-W
Discrete Semiconductor Products - Diodes - Rectifiers SBE002-TL-W
DIODE SCHOTTKY 50V 1A 6CPH

DIODE SCHOTTKY 50V 1A 6CPH

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBE002-TL-W
Schottky Diodes & Rectifiers SBE002-TL-W
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A 50V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 933075-SBE002-TL-W 280-SBE002-TL-W SBE002-TL-WOSTR-ND SBE002-TL-W SBE002-TL-W
Product Name Diodes, Rectifiers - Single - SBE002-TL-W Schottky 1.0 A 50 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package 6-CPH Tape and Reel SOT-457
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data