onsemi Single Diodes SBE001-TL-W

Description
Diode Schottky 30V 2A Surface Mount 6-CPH
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBE001-TL-W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBE001-TL-W-ND
Single Diodes SBE001-TL-W-ND
Diode Schottky 30V 2A Surface Mount 6-CPH

Diode Schottky 30V 2A Surface Mount 6-CPH

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SBE001-TL-W
Schottky 30V 2A Diode and Rectifier 280-SBE001-TL-W
Schottky Barrier Diode, 30V, 2A, Low IR, Single CPH6, CPH6, 3000-REEL Product overview: SBE001-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE001-TL-W can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 30V, 2A, Low IR, Single CPH6, CPH6, 3000-REEL Product overview: SBE001-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE001-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBE001-TL-W - 1094532-SBE001-TL-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBE001-TL-W
1094532-SBE001-TL-W
Diodes, Rectifiers - Single - SBE001-TL-W 1094532-SBE001-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1094532-SBE001-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 100μA @ 15V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-CPH Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094532-SBE001-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 100μA @ 15V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-CPH
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBE001-TL-W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBE001-TL-W
Discrete Semiconductor Products - Diodes - Rectifiers SBE001-TL-W
DIODE SCHOTTKY 30V 2A 6CPH

DIODE SCHOTTKY 30V 2A 6CPH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBE001-TL-W-ND 280-SBE001-TL-W 1094532-SBE001-TL-W SBE001-TL-W
Product Name Single Diodes Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBE001-TL-W Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel 6-CPH
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data