Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBCX19LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCX19LT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor / REEL
Bipolar Transistors - Pre-Biased SS GP XSTR PNP 45V
TRANS NPN 45V 0.5A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SBCX19LT1GOSDKR-ND | 276-SBCX19LT1G | 76T7133 | SBCX19LT1G | SBCX19LT1G |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 45 volts | 45 volts |