Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBCW66GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCW66GLT1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325670-SBCW66GLT1G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBCW66GLT1GOSDKR,SBC
Base Product Number: SBCW66
RoHS Status: ROHS3 Compliant
NPN Bipolar Transistor / REEL
TRANS NPN 45V 0.8A SOT23-3
TRANS NPN 45V 0.8A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SBCW66GLT1GOSDKR-ND | 276-SBCW66GLT1G | 1325670-SBCW66GLT1G | 76T7131 | SBCW66GLT1G | SBCW66GLT1G |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Npn Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 0.7000 volts | 45 volts |