Manufacturer: ON Semiconductor
Win Source Part Number: 112387-SBCP68T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223
NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP68T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP68T1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT LOW Voltg-HIGH CURRENT
TRANS NPN 20V 1A SOT223
TRANS NPN 20V 1A SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 112387-SBCP68T1G | SBCP68T1GOSTR-ND | 276-SBCP68T1G | SBCP68T1G | SBCP68T1G | SBCP68T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SBCP68T1G | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | AEC-Q101 | SOT223; TO-261-4, TO-261AA | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |