Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
NPN Bipolar Transistor hFE 40 to 250, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: SBCP56T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56T3G can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR, NPN, 80V, 1A/SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
TRANS NPN 80V 1A SOT223
Bipolar Transistors - BJT SS GP XSTR NPN 80V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SBCP56T3GOSTR-ND | 276-SBCP56T3G | 76T7127 | SBCP56T3G | SBCP56T3G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Transistor, Bipolar, Npn, 80V, 1A/sot223; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-261-4, TO-261AA | TO-3 | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts |