onsemi TRANSISTORS - Transistors (BJT) - Single - SBCP56-16T3G SBCP56-16T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800897-SBCP56-16T3G Packaging: Reel Mounting Style: SMD Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 130MHz Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA Part Number Series: BCP56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800897-SBCP56-16T3G Packaging: Reel Mounting Style: SMD Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 130MHz Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA Part Number Series: BCP56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SBCP56-16T3G - 800897-SBCP56-16T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBCP56-16T3G
800897-SBCP56-16T3G
TRANSISTORS - Transistors (BJT) - Single - SBCP56-16T3G 800897-SBCP56-16T3G
Manufacturer: ON Semiconductor Win Source Part Number: 800897-SBCP56-16T3G Packaging: Reel Mounting Style: SMD Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 130MHz Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA Part Number Series: BCP56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 800897-SBCP56-16T3G
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 130MHz
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
Part Number Series: BCP56
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V

Buy Now
Single Bipolar Transistors - SBCP56-16T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-16T3GOSTR-ND
Single Bipolar Transistors SBCP56-16T3GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP56-16T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-16T3GOSCT-ND
Single Bipolar Transistors SBCP56-16T3GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP56-16T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-16T3GOSDKR-ND
Single Bipolar Transistors SBCP56-16T3GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
1.0 A 80 V Bipolar Transistor
276-SBCP56-16T3G
1.0 A 80 V Bipolar Transistor 276-SBCP56-16T3G
1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 100 to 250, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: SBCP56-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-16T3G can be used for catalog matching and distributor lookup.

1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 100 to 250, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: SBCP56-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-16T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBCP56-16T3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBCP56-16T3G
Single Bipolar Transistors SBCP56-16T3G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBCP56-16T3G
Bipolar Transistors - BJT SBCP56-16T3G
Bipolar Transistors - BJT SS GP XSTR NPN 80V

Bipolar Transistors - BJT SS GP XSTR NPN 80V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBCP56-16T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBCP56-16T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBCP56-16T3G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Transistor, Bipolar, Npn, 80V, 1A/sot223; Transistor Polarity Onsemi - 76T7125 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 80V, 1A/sot223; Transistor Polarity Onsemi
76T7125
Transistor, Bipolar, Npn, 80V, 1A/sot223; Transistor Polarity Onsemi 76T7125
TRANSISTOR, BIPOLAR, NPN, 80V, 1A/SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 80V, 1A/SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 800897-SBCP56-16T3G SBCP56-16T3GOSTR-ND 276-SBCP56-16T3G SBCP56-16T3G SBCP56-16T3G SBCP56-16T3G 76T7125
Product Name TRANSISTORS - Transistors (BJT) - Single - SBCP56-16T3G Single Bipolar Transistors 1.0 A 80 V Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar, Npn, 80V, 1A/sot223; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA AEC-Q101 TO-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data