onsemi 1.0 A 80 V Bipolar Transistor SBCP56-10T1G

Description
1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 63 to 160, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-10T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 63 to 160, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-10T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0 A 80 V Bipolar Transistor
276-SBCP56-10T1G
1.0 A 80 V Bipolar Transistor 276-SBCP56-10T1G
1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 63 to 160, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-10T1G can be used for catalog matching and distributor lookup.

1.0 A, 80 V NPN Bipolar Junction Transistor hFE = 63 to 160, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP56-10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBCP56-10T1G - 1022664-SBCP56-10T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBCP56-10T1G
1022664-SBCP56-10T1G
TRANSISTORS - Transistors (BJT) - Single - SBCP56-10T1G 1022664-SBCP56-10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022664-SBCP56-10T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1022664-SBCP56-10T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - SBCP56-10T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-10T1GOSCT-ND
Single Bipolar Transistors SBCP56-10T1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP56-10T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-10T1GOSTR-ND
Single Bipolar Transistors SBCP56-10T1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP56-10T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP56-10T1GOSDKR-ND
Single Bipolar Transistors SBCP56-10T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R - 598-SBCP56-10T1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R
598-SBCP56-10T1G
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R 598-SBCP56-10T1G
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Single Bipolar Transistors - SBCP56-10T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBCP56-10T1G
Single Bipolar Transistors SBCP56-10T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Onsemi - 13AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Onsemi
13AC6236
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Onsemi 13AC6236
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBCP56-10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBCP56-10T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBCP56-10T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBCP56-10T1G
Bipolar Transistors - BJT SBCP56-10T1G
Bipolar Transistors - BJT SS GP XSTR NPN 80V

Bipolar Transistors - BJT SS GP XSTR NPN 80V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SBCP56-10T1G 1022664-SBCP56-10T1G SBCP56-10T1GOSCT-ND 598-SBCP56-10T1G SBCP56-10T1G 13AC6236 SBCP56-10T1G SBCP56-10T1G
Product Name 1.0 A 80 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBCP56-10T1G Single Bipolar Transistors Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R Single Bipolar Transistors Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 100 volts
fT 130 MHz
Unlock Full Specs
to access all available technical data