onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SBCP53-10T1G

Description
Win Source Part Number: 978279-SBCP53-10T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 50MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSSBCP53-10T1G,S BCP53-10T1GOSTR,SBCP 53-10T1G-ND,2156-SBC P53-10T1G-OS,SBCP53- 10T1GOSDKR,SBCP53-10 T1GOSCT Base Product Number: SBCP53
Request a Quote Datasheet
Description
Win Source Part Number: 978279-SBCP53-10T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 50MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSSBCP53-10T1G,S BCP53-10T1GOSTR,SBCP 53-10T1G-ND,2156-SBC P53-10T1G-OS,SBCP53- 10T1GOSDKR,SBCP53-10 T1GOSCT Base Product Number: SBCP53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 978279-SBCP53-10T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
978279-SBCP53-10T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 978279-SBCP53-10T1G
Win Source Part Number: 978279-SBCP53-10T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 50MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSSBCP53-10T1G,S BCP53-10T1GOSTR,SBCP 53-10T1G-ND,2156-SBC P53-10T1G-OS,SBCP53- 10T1GOSDKR,SBCP53-10 T1GOSCT Base Product Number: SBCP53

Win Source Part Number: 978279-SBCP53-10T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 50MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONSSBCP53-10T1G,SBCP53-10T1GOSTR,SBCP53-10T1G-ND,2156-SBCP53-10T1G-OS,SBCP53-10T1GOSDKR,SBCP53-10T1GOSCT
Base Product Number: SBCP53

Buy Now Datasheet
Singapore, Singapore
80 V Bipolar Transistor
276-SBCP53-10T1G
80 V Bipolar Transistor 276-SBCP53-10T1G
PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-10T1G can be used for catalog matching and distributor lookup.

PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBCP53-10T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-10T1GOSCT-ND
Single Bipolar Transistors SBCP53-10T1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-10T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-10T1GOSDKR-ND
Single Bipolar Transistors SBCP53-10T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-10T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-10T1GOSTR-ND
Single Bipolar Transistors SBCP53-10T1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBCP53-10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBCP53-10T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBCP53-10T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site
Single Bipolar Transistors - SBCP53-10T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBCP53-10T1G
Single Bipolar Transistors SBCP53-10T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBCP53-10T1G
Bipolar Transistors - BJT SBCP53-10T1G
Bipolar Transistors - BJT SS GP XSTR PNP 80V

Bipolar Transistors - BJT SS GP XSTR PNP 80V

Buy Now Datasheet
Trans, Pnp, 80V, 1.5A, 150Deg C, 1.5W Rohs Compliant Onsemi - 54AH9588 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 1.5A, 150Deg C, 1.5W Rohs Compliant Onsemi
54AH9588
Trans, Pnp, 80V, 1.5A, 150Deg C, 1.5W Rohs Compliant Onsemi 54AH9588
TRANS, PNP, 80V, 1.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, PNP, 80V, 1.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 978279-SBCP53-10T1G 276-SBCP53-10T1G SBCP53-10T1GOSCT-ND SBCP53-10T1G SBCP53-10T1G SBCP53-10T1G 54AH9588
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 80 V Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Trans, Pnp, 80V, 1.5A, 150Deg C, 1.5W Rohs Compliant Onsemi
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT3 TO-261-4, TO-261AA AEC-Q101 SOT223; TO-261-4, TO-261AA TO-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Power Gain 63 dB
Operating Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847BE6433 - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
View Details
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details