onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SBC857CLT1G

Description
Win Source Part Number: 1278632-SBC857CLT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: SBC857CLT1GOSCT,SBC8 57CLT1G,SBC857CLT1GO STR,SBC857CLT1GOSDKR Base Product Number: SBC857
Request a Quote Datasheet
Description
Win Source Part Number: 1278632-SBC857CLT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: SBC857CLT1GOSCT,SBC8 57CLT1G,SBC857CLT1GO STR,SBC857CLT1GOSDKR Base Product Number: SBC857
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278632-SBC857CLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278632-SBC857CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278632-SBC857CLT1G
Win Source Part Number: 1278632-SBC857CLT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: SBC857CLT1GOSCT,SBC8 57CLT1G,SBC857CLT1GO STR,SBC857CLT1GOSDKR Base Product Number: SBC857

Win Source Part Number: 1278632-SBC857CLT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: SBC857CLT1GOSCT,SBC857CLT1G,SBC857CLT1GOSTR,SBC857CLT1GOSDKR
Base Product Number: SBC857

Buy Now Datasheet
Single Bipolar Transistors - SBC857CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857CLT1GOSCT-ND
Single Bipolar Transistors SBC857CLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC857CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857CLT1GOSDKR-ND
Single Bipolar Transistors SBC857CLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC857CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857CLT1GOSTR-ND
Single Bipolar Transistors SBC857CLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC857CLT1G
SOT-23 Bipolar Transistor 276-SBC857CLT1G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC857CLT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC857CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7177 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7177
Pnp Bipolar Transistor / Reel Onsemi 76T7177
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC857CLT1G
Bipolar Transistors - BJT SBC857CLT1G
Bipolar Transistors - BJT SS GP XSTR PNP 45V

Bipolar Transistors - BJT SS GP XSTR PNP 45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC857CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC857CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC857CLT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1278632-SBC857CLT1G SBC857CLT1GOSCT-ND 276-SBC857CLT1G 76T7177 SBC857CLT1G SBC857CLT1G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors SOT-23 Bipolar Transistor Pnp Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3 (TO-236)
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data