Manufacturer: ON Semiconductor
Win Source Part Number: 893637-SBC857BWT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC857
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC857BWT1GOSDKR, SBC857BWT1G-ND, SBC857BWT1GOSTR, SBC857BWT1GOSCT
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC857BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC857BWT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
TRANS PNP 45V 0.1A SC70-3
TRANSISTOR, AEC-Q101, PNP, -45V, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; RoHS Compliant: Yes
PNP Bipolar Transistor / REEL
Bipolar Transistors - BJT SS GP XSTR PNP 45V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 893637-SBC857BWT1G | 276-SBC857BWT1G | SBC857BWT1GOSTR-ND | SBC857BWT1G | 13AC3969 | 76T7175 | SBC857BWT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SBC857BWT1G | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Pnp, -45V, Sot-323; Transistor Polarity Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT323; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | AEC-Q101 | TO-3; SOT3; SOT323 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | |||||
| VCBO | 50 volts |