onsemi Dual Bipolar Transistor SBC857BDW1T1G

Description
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC857BDW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC857BDW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
277-SBC857BDW1T1G
Dual Bipolar Transistor 277-SBC857BDW1T1G
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC857BDW1T1G can be used for catalog matching and distributor lookup.

Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC857BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - SBC857BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC857BDW1T1GOSCT-ND
Bipolar Transistor Arrays SBC857BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC857BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC857BDW1T1GOSDKR-ND
Bipolar Transistor Arrays SBC857BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC857BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC857BDW1T1GOSTR-ND
Bipolar Transistor Arrays SBC857BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SBC857BDW1T1G - 749098-SBC857BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SBC857BDW1T1G
749098-SBC857BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - SBC857BDW1T1G 749098-SBC857BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 749098-SBC857BDW1T1G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-363 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 749098-SBC857BDW1T1G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
Trans, Dual Pnp, 45V, 0.1A, Sot363 Rohs Compliant Onsemi - 54AH9595 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, 45V, 0.1A, Sot363 Rohs Compliant Onsemi
54AH9595
Trans, Dual Pnp, 45V, 0.1A, Sot363 Rohs Compliant Onsemi 54AH9595
TRANS, DUAL PNP, 45V, 0.1A, SOT363 ROHS COMPLIANT: YES

TRANS, DUAL PNP, 45V, 0.1A, SOT363 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bipolar Transistor Arrays - SBC857BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SBC857BDW1T1G
Bipolar Transistor Arrays SBC857BDW1T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC857BDW1T1G
Bipolar Transistors - BJT SBC857BDW1T1G
Bipolar Transistors - BJT SS GP XSTR PNP 45

Bipolar Transistors - BJT SS GP XSTR PNP 45

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC857BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC857BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC857BDW1T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-SBC857BDW1T1G SBC857BDW1T1GOSCT-ND 749098-SBC857BDW1T1G 54AH9595 SBC857BDW1T1G SBC857BDW1T1G SBC857BDW1T1G
Product Name Dual Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SBC857BDW1T1G Trans, Dual Pnp, 45V, 0.1A, Sot363 Rohs Compliant Onsemi Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP 2 PNP (Dual); PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO -50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data