onsemi Single Bipolar Transistors SBC857ALT1G

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC857ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857ALT1GOSDKR-ND
Single Bipolar Transistors SBC857ALT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC857ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857ALT1GOSCT-ND
Single Bipolar Transistors SBC857ALT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC857ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC857ALT1GOSTR-ND
Single Bipolar Transistors SBC857ALT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC857ALT1G
SOT-23 Bipolar Transistor 276-SBC857ALT1G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC857ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC857ALT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC857ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC857ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBC857ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC857ALT1G - 801460-SBC857ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC857ALT1G
801460-SBC857ALT1G
TRANSISTORS - Transistors (BJT) - Single - SBC857ALT1G 801460-SBC857ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801460-SBC857ALT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 125 at 2mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 801460-SBC857ALT1G
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
DC Current Gain (hFE) (Min) at Ic, Vce: 125 at 2mA, 5V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC857ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC857ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC857ALT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SBC857ALT1G
Bipolar Transistors - Pre-Biased SBC857ALT1G
Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Buy Now Datasheet
Transistor, Pnp, 45V, 0.1A, Sot-23; Transistor Polarity Onsemi - 76T7172 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 45V, 0.1A, Sot-23; Transistor Polarity Onsemi
76T7172
Transistor, Pnp, 45V, 0.1A, Sot-23; Transistor Polarity Onsemi 76T7172
TRANSISTOR, PNP, 45V, 0.1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

TRANSISTOR, PNP, 45V, 0.1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number SBC857ALT1GOSDKR-ND 276-SBC857ALT1G SBC857ALT1G 801460-SBC857ALT1G SBC857ALT1G SBC857ALT1G 76T7172
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC857ALT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Transistor, Pnp, 45V, 0.1A, Sot-23; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23 AEC-Q101 TO-3; SOT23
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data