The BC856B transistor is a PNP silicon device designed for general-purpose amplifier applications. It is housed in a compact SC-70/SOT-323 package suitable for low-power surface mount applications. This transistor is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. It features a maximum collector-emitter voltage of -65V and a continuous collector current rating of -100mA. The device also offers a power dissipation capability of 150mW and a transition frequency of 100MHz, which is beneficial for high-frequency applications. Additionally, the BC856B is RoHS compliant, ensuring it meets environmental regulations. Its thermal characteristics include a junction temperature range of -55°C to +150°C, providing versatility in various operating conditions.
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC856BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC856BWT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 064044-SBC856BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRANSISTOR, AEC-Q101, PNP, -65V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; TransistorRoHS Compliant: Yes
PNP Bipolar Transistor / REEL
TRANS PNP 65V 0.1A SC70-3
Bipolar Transistors - BJT SS GP XSTR PNP 65V
TRANS PNP 65V 0.1A SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SBC856BWT1G | SBC856BWT1GOSTR-ND | 064044-SBC856BWT1G | 31AC1329 | 76T7171 | SBC856BWT1G | SBC856BWT1G | SBC856BWT1G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SBC856BWT1G | Transistor, Aec-Q101, Pnp, -65V, Sc-70; Transistor Polarity Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 65 volts | 65 volts | 65 volts | |||||
| VCBO | -80 volts | |||||||
| fT | 100 MHz |