onsemi Single Bipolar Transistors SBC856BLT3G

Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC856BLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC856BLT3GOSCT-ND
Single Bipolar Transistors SBC856BLT3GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC856BLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC856BLT3GOSTR-ND
Single Bipolar Transistors SBC856BLT3GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC856BLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC856BLT3GOSDKR-ND
Single Bipolar Transistors SBC856BLT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC856BLT3G
SOT-23 Bipolar Transistor 276-SBC856BLT3G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBC856BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC856BLT3G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBC856BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC856BLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC856BLT3G - 1246544-SBC856BLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC856BLT3G
1246544-SBC856BLT3G
TRANSISTORS - Transistors (BJT) - Single - SBC856BLT3G 1246544-SBC856BLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1246544-SBC856BLT3G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1246544-SBC856BLT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Bipolar Transistors - SBC856BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC856BLT3G
Single Bipolar Transistors SBC856BLT3G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site Datasheet
Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R - 598-SBC856BLT3G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R
598-SBC856BLT3G
Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R 598-SBC856BLT3G
Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R

Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SBC856BLT3G
Bipolar Transistors - Pre-Biased SBC856BLT3G
Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC856BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC856BLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC856BLT3G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
Transistor, Pnp, 65V, 0.1A, Sot-23; Transistor Polarity Onsemi - 76T7170 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 65V, 0.1A, Sot-23; Transistor Polarity Onsemi
76T7170
Transistor, Pnp, 65V, 0.1A, Sot-23; Transistor Polarity Onsemi 76T7170
TRANSISTOR, PNP, 65V, 0.1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

TRANSISTOR, PNP, 65V, 0.1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number SBC856BLT3GOSCT-ND 276-SBC856BLT3G 1246544-SBC856BLT3G SBC856BLT3G 598-SBC856BLT3G SBC856BLT3G SBC856BLT3G 76T7170
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC856BLT3G Single Bipolar Transistors Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 65V, 0.1A, Sot-23; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) TO-3; SOT23
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data