onsemi Dual Bipolar Transistor SBC856BDW1T3G

Description
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 10000-REEL Product overview: SBC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 10000-REEL Product overview: SBC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
277-SBC856BDW1T3G
Dual Bipolar Transistor 277-SBC856BDW1T3G
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 10000-REEL Product overview: SBC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T3G can be used for catalog matching and distributor lookup.

Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 10000-REEL Product overview: SBC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 966412-SBC856BDW1T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
966412-SBC856BDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 966412-SBC856BDW1T3G
Win Source Part Number: 966412-SBC856BDW1T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 380mW Voltage - Collector Emitter Breakdown (Max): 65V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC856BDW1T1G; BC846BPDW1T1G; BC856BDW1T3G; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: SBC856BDW1T3GOSCT,ON SONSSBC856BDW1T3G,21 56-SBC856BDW1T3G-OS, SBC856BDW1T3GOSTR,SB C856BDW1T3GOSDKR,SBC 856BDW1T3G-ND Base Product Number: SBC856

Win Source Part Number: 966412-SBC856BDW1T3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 380mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC856BDW1T1G; BC846BPDW1T1G; BC856BDW1T3G;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: SBC856BDW1T3GOSCT,ONSONSSBC856BDW1T3G,2156-SBC856BDW1T3G-OS,SBC856BDW1T3GOSTR,SBC856BDW1T3GOSDKR,SBC856BDW1T3G-ND
Base Product Number: SBC856

Buy Now Datasheet
Bipolar Transistor Arrays - SBC856BDW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T3GOSDKR-ND
Bipolar Transistor Arrays SBC856BDW1T3GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC856BDW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T3GOSCT-ND
Bipolar Transistor Arrays SBC856BDW1T3GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC856BDW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T3GOSTR-ND
Bipolar Transistor Arrays SBC856BDW1T3GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SBC856BDW1T3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SBC856BDW1T3G
65V 380mW 220@2mA,5V 100mA 2PCSPNP SOT-363-6 Bipolar Transistors - BJT ROHS

65V 380mW 220@2mA,5V 100mA 2PCSPNP SOT-363-6 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor Arrays - SBC856BDW1T3G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SBC856BDW1T3G
Bipolar Transistor Arrays SBC856BDW1T3G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC856BDW1T3G
Bipolar Transistors - BJT SBC856BDW1T3G
Bipolar Transistors - BJT SS GP XSTR PNP 65V

Bipolar Transistors - BJT SS GP XSTR PNP 65V

Buy Now Datasheet
TRANS 2PNP 65V 0.1A SOT-363 - 598-SBC856BDW1T3G - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 65V 0.1A SOT-363
598-SBC856BDW1T3G
TRANS 2PNP 65V 0.1A SOT-363 598-SBC856BDW1T3G
TRANS 2PNP 65V 0.1A SOT-363

TRANS 2PNP 65V 0.1A SOT-363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC856BDW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC856BDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC856BDW1T3G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-SBC856BDW1T3G 966412-SBC856BDW1T3G SBC856BDW1T3GOSDKR-ND SBC856BDW1T3G SBC856BDW1T3G SBC856BDW1T3G 598-SBC856BDW1T3G SBC856BDW1T3G
Product Name Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor Arrays Bipolar Transistors - BJT TRANS 2PNP 65V 0.1A SOT-363 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP 2 PNP (Dual); PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
VCBO 80 volts
PD 380 milliwatts 380 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548536 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
Single Bipolar Transistors - 448-BCX5416H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers