onsemi Single Bipolar Transistors SBC848BLT1G

Description
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC848BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC848BLT1GOSTR-ND
Single Bipolar Transistors SBC848BLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC848BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC848BLT1GOSDKR-ND
Single Bipolar Transistors SBC848BLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC848BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC848BLT1GOSCT-ND
Single Bipolar Transistors SBC848BLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC848BLT1G
SOT-23 Bipolar Transistor 276-SBC848BLT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC848BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC848BLT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC848BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC848BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBC848BLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC848BLT1G - 893635-SBC848BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC848BLT1G
893635-SBC848BLT1G
TRANSISTORS - Transistors (BJT) - Single - SBC848BLT1G 893635-SBC848BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893635-SBC848BLT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBC848 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC848BLT1G-ND, SBC848BLT1GOSDKR, SBC848BLT1GOSTR, SBC848BLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 893635-SBC848BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC848
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC848BLT1G-ND, SBC848BLT1GOSDKR, SBC848BLT1GOSTR, SBC848BLT1GOSCT

Buy Now Datasheet
Trans, Npn, 30V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi - 54AH9593 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi
54AH9593
Trans, Npn, 30V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi 54AH9593
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.3W ROHS COMPLIANT: YES

TRANS, NPN, 30V, 0.1A, 150DEG C, 0.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7165 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7165
Npn Bipolar Transistor / Reel Onsemi 76T7165
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC848BLT1G
Bipolar Transistors - BJT SBC848BLT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC848BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC848BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC848BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - SBC848BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC848BLT1G
Single Bipolar Transistors SBC848BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC848BLT1GOSTR-ND 276-SBC848BLT1G SBC848BLT1G 893635-SBC848BLT1G 54AH9593 76T7165 SBC848BLT1G SBC848BLT1G SBC848BLT1G
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC848BLT1G Trans, Npn, 30V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data