onsemi Bipolar Transistor Arrays SBC847CDXV6T1G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 488-SBC847CDXV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-SBC847CDXV6T1GTR-ND
Bipolar Transistor Arrays 488-SBC847CDXV6T1GTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - 488-SBC847CDXV6T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-SBC847CDXV6T1GDKR-ND
Bipolar Transistor Arrays 488-SBC847CDXV6T1GDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - 488-SBC847CDXV6T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-SBC847CDXV6T1GCT-ND
Bipolar Transistor Arrays 488-SBC847CDXV6T1GCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 964683-SBC847CDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
964683-SBC847CDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 964683-SBC847CDXV6T1G
Win Source Part Number: 964683-SBC847CDXV6T1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC847CDXV6T1G; BC847BPDXV6T1G; BC847BPDXV6T1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ,488-SBC847CDXV6T1GC T,SBC847CDXV6T1G-ND, 488-SBC847CDXV6T1GDK R,488-SBC847CDXV6T1G TR Base Product Number: SBC847

Win Source Part Number: 964683-SBC847CDXV6T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC847CDXV6T1G; BC847BPDXV6T1G; BC847BPDXV6T1;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ,488-SBC847CDXV6T1GCT,SBC847CDXV6T1G-ND,488-SBC847CDXV6T1GDKR,488-SBC847CDXV6T1GTR
Base Product Number: SBC847

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-SBC847CDXV6T1G
Bipolar Transistor 277-SBC847CDXV6T1G
NPN Bipolar Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: SBC847CDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847CDXV6T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: SBC847CDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847CDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7162 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7162
Npn Bipolar Transistor / Reel Onsemi 76T7162
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC847CDXV6T1G
Bipolar Transistors - BJT SBC847CDXV6T1G
Bipolar Transistors - BJT SS GP XSTR NPN 45V

Bipolar Transistors - BJT SS GP XSTR NPN 45V

Buy Now Datasheet
TRANS 2NPN 45V 0.1A SOT-563 - 598-SBC847CDXV6T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 45V 0.1A SOT-563
598-SBC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT-563 598-SBC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT-563

TRANS 2NPN 45V 0.1A SOT-563

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC847CDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC847CDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT-563

TRANS 2NPN 45V 0.1A SOT-563

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-SBC847CDXV6T1GTR-ND 964683-SBC847CDXV6T1G 277-SBC847CDXV6T1G 76T7162 SBC847CDXV6T1G 598-SBC847CDXV6T1G SBC847CDXV6T1G
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT TRANS 2NPN 45V 0.1A SOT-563 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT-563, SOT-666 SOT3 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 420 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 295539 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR555E6433 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Automotive
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details