onsemi Bipolar Transistor Arrays SBC847CDW1T1G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SBC847CDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847CDW1T1GOSDKR-ND
Bipolar Transistor Arrays SBC847CDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC847CDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847CDW1T1GOSCT-ND
Bipolar Transistor Arrays SBC847CDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC847CDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847CDW1T1GOSTR-ND
Bipolar Transistor Arrays SBC847CDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SBC847CDW1T1G - 893633-SBC847CDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SBC847CDW1T1G
893633-SBC847CDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - SBC847CDW1T1G 893633-SBC847CDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 893633-SBC847CDW1T1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: SBC847 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC847CDW1T1GOSDKR, SBC847CDW1T1GOSCT, SBC847CDW1T1G-ND, SBC847CDW1T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 893633-SBC847CDW1T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC847
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC847CDW1T1GOSDKR, SBC847CDW1T1GOSCT, SBC847CDW1T1G-ND, SBC847CDW1T1GOSTR

Buy Now Datasheet
Singapore, Singapore
Dual 45V 100mA 100MHz Bipolar Transistor
277-SBC847CDW1T1G
Dual 45V 100mA 100MHz Bipolar Transistor 277-SBC847CDW1T1G
Dual NPN BJT, 45V, 100mA, 100MHz, SOT-363 Product overview: SBC847CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847CDW1T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT, 45V, 100mA, 100MHz, SOT-363 Product overview: SBC847CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847CDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor Array, Aec-Q101, Npn, Sot-363; Transistor Polarity Onsemi - 50AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Npn, Sot-363; Transistor Polarity Onsemi
50AC7288
Transistor Array, Aec-Q101, Npn, Sot-363; Transistor Polarity Onsemi 50AC7288
TRANSISTOR ARRAY, AEC-Q101, NPN, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case Style:SOT-363; No. ofRoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, NPN, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case Style:SOT-363; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - SBC847CDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SBC847CDW1T1G
Bipolar Transistor Arrays SBC847CDW1T1G
TRANS 2NPN 45V 0.1A SOT-363

TRANS 2NPN 45V 0.1A SOT-363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC847CDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC847CDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC847CDW1T1G
TRANS 2NPN 45V 0.1A SOT-363

TRANS 2NPN 45V 0.1A SOT-363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC847CDW1T1G
Bipolar Transistors - BJT SBC847CDW1T1G
Bipolar Transistors - BJT SSP XSTR SC-88 NPN

Bipolar Transistors - BJT SSP XSTR SC-88 NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC847CDW1T1GOSDKR-ND 893633-SBC847CDW1T1G 277-SBC847CDW1T1G 50AC7288 SBC847CDW1T1G SBC847CDW1T1G SBC847CDW1T1G
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SBC847CDW1T1G Dual 45V 100mA 100MHz Bipolar Transistor Transistor Array, Aec-Q101, Npn, Sot-363; Transistor Polarity Onsemi Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 TO-3; SOT3 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data