onsemi Single Bipolar Transistors SBC847BWT1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC847BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847BWT1GOSCT-ND
Single Bipolar Transistors SBC847BWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single Bipolar Transistors - SBC847BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847BWT1GOSTR-ND
Single Bipolar Transistors SBC847BWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single Bipolar Transistors - SBC847BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847BWT1GOSDKR-ND
Single Bipolar Transistors SBC847BWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-SBC847BWT1G
Bipolar Transistor 276-SBC847BWT1G
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC847BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC847BWT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC847BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC847BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278636-SBC847BWT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278636-SBC847BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278636-SBC847BWT1G
Win Source Part Number: 1278636-SBC847BWT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSSBC847BWT1G,SB C847BWT1GOSTR,SBC847 BWT1GOSCT,SBC847BWT1 G,SBC847BWT1GOSDKR,2 156-SBC847BWT1G-OS Base Product Number: SBC847

Win Source Part Number: 1278636-SBC847BWT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSSBC847BWT1G,SBC847BWT1GOSTR,SBC847BWT1GOSCT,SBC847BWT1G,SBC847BWT1GOSDKR,2156-SBC847BWT1G-OS
Base Product Number: SBC847

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC847BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC847BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC847BWT1G
TRANS NPN 45V 0.1A SC88/SC70-6

TRANS NPN 45V 0.1A SC88/SC70-6

Supplier's Site
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W Rohs Compliant Onsemi - 54AH9591 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W Rohs Compliant Onsemi
54AH9591
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W Rohs Compliant Onsemi 54AH9591
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7160 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7160
Npn Bipolar Transistor / Reel Onsemi 76T7160
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC847BWT1G
Bipolar Transistors - BJT SBC847BWT1G
Bipolar Transistors - BJT SSP XSTR SC-70 NPN

Bipolar Transistors - BJT SSP XSTR SC-70 NPN

Buy Now Datasheet
Single Bipolar Transistors - SBC847BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC847BWT1G
Single Bipolar Transistors SBC847BWT1G
TRANS NPN 45V 0.1A SC88/SC70-6

TRANS NPN 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC847BWT1GOSCT-ND 276-SBC847BWT1G 1278636-SBC847BWT1G SBC847BWT1G 54AH9591 76T7160 SBC847BWT1G SBC847BWT1G
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W Rohs Compliant Onsemi Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3 SC-88/SC70-6/SOT-363 TO-3 TO-3 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data