Dual NPN/PNP BJT, 50V, 100mA, 100MHz, SOT-563 Product overview: SBC847BPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847BPDXV6T1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS NPN/PNP 45V 0.1A SOT-363
TRANS NPN/PNP 45V 0.1A SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-SBC847BPDXV6T1G | SBC847BPDXV6T1GOSDKR-ND | SBC847BPDXV6T1G | SBC847BPDXV6T1G | SBC847BPDXV6T1G |
| Product Name | Dual 50V 100mA 100MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts | ||||
| fT | 100 MHz |