onsemi TRANSISTORS - Transistors (BJT) - Arrays - SBC847BPDXV6T1G SBC847BPDXV6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 893632-SBC847BPDXV6T 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SBC847 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC847BPDXV6T1GOSDKR , SBC847BPDXV6T1G-ND, SBC847BPDXV6T1GOSCT, SBC847BPDXV6T1GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 893632-SBC847BPDXV6T 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SBC847 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC847BPDXV6T1GOSDKR , SBC847BPDXV6T1G-ND, SBC847BPDXV6T1GOSCT, SBC847BPDXV6T1GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BPDXV6T1G - 893632-SBC847BPDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BPDXV6T1G
893632-SBC847BPDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BPDXV6T1G 893632-SBC847BPDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 893632-SBC847BPDXV6T 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SBC847 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC847BPDXV6T1GOSDKR , SBC847BPDXV6T1G-ND, SBC847BPDXV6T1GOSCT, SBC847BPDXV6T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 893632-SBC847BPDXV6T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC847
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC847BPDXV6T1GOSDKR, SBC847BPDXV6T1G-ND, SBC847BPDXV6T1GOSCT, SBC847BPDXV6T1GOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 893632-SBC847BPDXV6T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SBC847BPDXV6T1G
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371014-74LVC2T45GT-Q100X - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers