Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
TRANS 2NPN 45V 0.1A SC88/SC70-6
TRANS 2NPN 45V 0.1A SC88/SC70-6
Bipolar Transistors - BJT SS GP XSTR NPN 45V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-SBC847BDW1T3G | SBC847BDW1T3GOSDKR-ND | SBC847BDW1T3G | SBC847BDW1T3G | SBC847BDW1T3G |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts | ||||
| fT | 100 MHz |