onsemi Bipolar Transistor Arrays SBC847BDW1T1G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SBC847BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847BDW1T1GOSDKR-ND
Bipolar Transistor Arrays SBC847BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC847BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847BDW1T1GOSCT-ND
Bipolar Transistor Arrays SBC847BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC847BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC847BDW1T1GOSTR-ND
Bipolar Transistor Arrays SBC847BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BDW1T1G - 1246541-SBC847BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BDW1T1G
1246541-SBC847BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - SBC847BDW1T1G 1246541-SBC847BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246541-SBC847BDW1T1 G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246541-SBC847BDW1T1G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual Bipolar Transistor
277-SBC847BDW1T1G
Dual Bipolar Transistor 277-SBC847BDW1T1G
Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC847BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847BDW1T1G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC847BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC847BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC847BDW1T1G
Bipolar Transistors - BJT SBC847BDW1T1G
Bipolar Transistors - BJT SS GP XSTR NPN 45V

Bipolar Transistors - BJT SS GP XSTR NPN 45V

Buy Now Datasheet
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi - 85AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi
85AC2157
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi 85AC2157
TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE RoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE RoHS Compliant: Yes

Supplier's Site Datasheet
Trans Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi - 13AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Trans Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi
13AC6240
Trans Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi 13AC6240
TRANS ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:-; MSL:-RoHS Compliant: Yes

TRANS ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi - 13AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi
13AC3966
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi 13AC3966
TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363 RoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - SBC847BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SBC847BDW1T1G
Bipolar Transistor Arrays SBC847BDW1T1G
TRANS 2NPN 45V 0.1A SOT363

TRANS 2NPN 45V 0.1A SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC847BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC847BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC847BDW1T1G
TRANS 2NPN 45V 0.1A SOT363

TRANS 2NPN 45V 0.1A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC847BDW1T1GOSDKR-ND 1246541-SBC847BDW1T1G 277-SBC847BDW1T1G SBC847BDW1T1G 85AC2157 13AC6240 13AC3966 SBC847BDW1T1G SBC847BDW1T1G
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SBC847BDW1T1G Dual Bipolar Transistor Bipolar Transistors - BJT Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi Trans Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 TO-3 TO-3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data