Win Source Part Number: 1278635-SBC847AWT1G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: SBC847AWT1GOSCT,SBC8
Base Product Number: SBC847
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC847AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC847AWT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - BJT SS GP XSTR NPN 45V
TRANS NPN 45V 0.1A SC70-3
TRANSISTOR, AEC-Q101, NPN, 45V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:110hFE; Transistor RoHS Compliant: Yes
NPN Bipolar Transistor / REEL
TRANS NPN 45V 0.1A SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1278635-SBC847AWT1G | 276-SBC847AWT1G | SBC847AWT1GOSDKR-ND | SBC847AWT1G | SBC847AWT1G | 14AC5063 | 76T7155 | SBC847AWT1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Npn, 45V, Sc-70; Transistor Polarity Onsemi | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | AEC-Q101 | TO-3 | TO-3 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| VCBO | 50 volts |