Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC846BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC846BWT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1022427-SBC846BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS NPN 65V 0.1A SC70-3
NPN Bipolar Transistor / REEL
Bipolar Transistors - BJT SS GP XSTR NPN 65V
TRANS NPN 65V 0.1A SC70-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1841091 | 1841555P | SBC846BWT1GOSCT-ND | 276-SBC846BWT1G | 1022427-SBC846BWT1G | SBC846BWT1G | 76T7154 | SBC846BWT1G | SBC846BWT1G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SBC846BWT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Sc-70 | SC-70 | SOT323; SC-70, SOT-323 | SOT3; SC-70-3 (SOT323) | AEC-Q101 | TO-3 | SOT323; SC-70, SOT-323 | ||
| Number of units in IC | 1 | ||||||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |