Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
NPN PNP Bipolar Transistor, SC-88/SC70-6/SOT-363
Bipolar Transistors - BJT SS SC88 DUAL GEN XSTR
TRANS NPN/PNP 65V 0.1A SOT363
TRANS NPN/PNP 65V 0.1A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SBC846BPDW1T2GOSCT-ND | 277-SBC846BPDW1T2G | SBC846BPDW1T2G | SBC846BPDW1T2G | SBC846BPDW1T2G |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 65 volts | 65 volts | 65 volts |