Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
NPN PNP Bipolar Transistor, SC-88/SC70-6/SOT-363
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Bipolar Transistors - BJT SS SC88 DUAL GEN XSTR
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 65V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 65V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. ofRoHS Compliant: Yes
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 65V ROHS COMPLIANT: YES
TRANS NPN/PNP 65V 0.1A SOT363
TRANS NPN/PNP 65V 0.1A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SBC846BPDW1T1GOSCT-ND | 277-SBC846BPDW1T1G | SBC846BPDW1T1G | SBC846BPDW1T1G | 13AC6239 | 13AC3965 | 85AC2156 | SBC846BPDW1T1G | SBC846BPDW1T1G |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistors - BJT | Transistor Array, Aec-Q101, Npn/pnp, 65V; Transistor Polarity Onsemi | Transistor Array, Aec-Q101, Npn/pnp, 65V; Transistor Polarity Onsemi | Transistor Array, Aec-Q101, Npn/pnp, 65V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88-6-EUT-CPR | TO-3 | TO-3; SOT3 | TO-3 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | ||
| Transistor Grade / Operating Range | Automotive | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 65 volts | 65 volts | 65 volts |