onsemi 45V 500mA 100MHz SOT-23 Bipolar Transistor SBC817-40LT1G

Description
NPN BJT, 45V, 500mA, 100MHz, SOT-23-3 Product overview: SBC817-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 45V, 500mA, 100MHz, SOT-23-3 Product overview: SBC817-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-SBC817-40LT1G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-SBC817-40LT1G
NPN BJT, 45V, 500mA, 100MHz, SOT-23-3 Product overview: SBC817-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-40LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 45V, 500mA, 100MHz, SOT-23-3 Product overview: SBC817-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBC817-40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-40LT1GOSCT-ND
Single Bipolar Transistors SBC817-40LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-40LT1GOSTR-ND
Single Bipolar Transistors SBC817-40LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-40LT1GOSDKR-ND
Single Bipolar Transistors SBC817-40LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC817-40LT1G - 1094526-SBC817-40LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC817-40LT1G
1094526-SBC817-40LT1G
TRANSISTORS - Transistors (BJT) - Single - SBC817-40LT1G 1094526-SBC817-40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1094526-SBC817-40LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: SBC817-40L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC817-40-AU T/R13; BC817-40-AU T/R7; BCX19-U; BCX19; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless

Manufacturer: ON Semiconductor
Win Source Part Number: 1094526-SBC817-40LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: SBC817-40L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC817-40-AU T/R13; BC817-40-AU T/R7; BCX19-U; BCX19;
Introduction Date: July 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless

Buy Now Datasheet
Bipolar Transistors - 7815180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7815180P
Bipolar Transistors 7815180P
Transistor NPN 45V 0.5A Automotive SOT23

Transistor NPN 45V 0.5A Automotive SOT23

Supplier's Site
Bipolar Transistors - 7815180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7815180
Bipolar Transistors 7815180
Transistor NPN 45V 0.5A Automotive SOT23

Transistor NPN 45V 0.5A Automotive SOT23

Supplier's Site
Bipolar Transistors - 1631159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1631159
Bipolar Transistors 1631159
Transistor NPN 45V 0.5A Automotive SOT23

Transistor NPN 45V 0.5A Automotive SOT23

Supplier's Site
Transistor, Bipol, Aec-Q101, Npn, 45V; Transistor Polarity Onsemi - 81Y7235 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q101, Npn, 45V; Transistor Polarity Onsemi
81Y7235
Transistor, Bipol, Aec-Q101, Npn, 45V; Transistor Polarity Onsemi 81Y7235
TRANSISTOR, BIPOL, AEC-Q101, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q101, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 08AK7304 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
08AK7304
Npn Bipolar Transistor / Reel Onsemi 08AK7304
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Npn Bipolar Transistor / Reel Onsemi - 76T7146 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7146
Npn Bipolar Transistor / Reel Onsemi 76T7146
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC817-40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC817-40LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC817-40LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - SBC817-40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC817-40LT1G
Single Bipolar Transistors SBC817-40LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SBC817-40LT1G SBC817-40LT1GOSCT-ND 1094526-SBC817-40LT1G 7815180P 7815180 81Y7235 08AK7304 SBC817-40LT1G SBC817-40LT1G
Product Name 45V 500mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SBC817-40LT1G Bipolar Transistors Bipolar Transistors Transistor, Bipol, Aec-Q101, Npn, 45V; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data