onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SBC817-25LT3G

Description
Win Source Part Number: 1278633-SBC817-25LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSSBC817-25LT3G, SBC817-25LT3GOSDKR,2 156-SBC817-25LT3G-OS ,SBC817-25LT3G,SBC81 7-25LT3GOSTR,SBC817- 25LT3GOSCT Base Product Number: SBC817
Request a Quote Datasheet
Description
Win Source Part Number: 1278633-SBC817-25LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSSBC817-25LT3G, SBC817-25LT3GOSDKR,2 156-SBC817-25LT3G-OS ,SBC817-25LT3G,SBC81 7-25LT3GOSTR,SBC817- 25LT3GOSCT Base Product Number: SBC817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278633-SBC817-25LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278633-SBC817-25LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278633-SBC817-25LT3G
Win Source Part Number: 1278633-SBC817-25LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSSBC817-25LT3G, SBC817-25LT3GOSDKR,2 156-SBC817-25LT3G-OS ,SBC817-25LT3G,SBC81 7-25LT3GOSTR,SBC817- 25LT3GOSCT Base Product Number: SBC817

Win Source Part Number: 1278633-SBC817-25LT3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSSBC817-25LT3G,SBC817-25LT3GOSDKR,2156-SBC817-25LT3G-OS,SBC817-25LT3G,SBC817-25LT3GOSTR,SBC817-25LT3GOSCT
Base Product Number: SBC817

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT3GOSTR-ND
Single Bipolar Transistors SBC817-25LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT3GOSCT-ND
Single Bipolar Transistors SBC817-25LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT3GOSDKR-ND
Single Bipolar Transistors SBC817-25LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
50V 500mA 100MHz SOT-23 Bipolar Transistor
276-SBC817-25LT3G
50V 500mA 100MHz SOT-23 Bipolar Transistor 276-SBC817-25LT3G
NPN BJT 50V 500mA 100MHz SOT-23-3 Transistor Product overview: SBC817-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT3G can be used for catalog matching and distributor lookup.

NPN BJT 50V 500mA 100MHz SOT-23-3 Transistor Product overview: SBC817-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Aec-Q101, 45V, 0.5A, Sot-23; Transistor Polarity Onsemi - 02AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, 45V, 0.5A, Sot-23; Transistor Polarity Onsemi
02AC3866
Transistor, Aec-Q101, 45V, 0.5A, Sot-23; Transistor Polarity Onsemi 02AC3866
TRANSISTOR, AEC-Q101, 45V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, 45V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7145 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7145
Npn Bipolar Transistor / Reel Onsemi 76T7145
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
TRANS NPN 45V 0.5A SOT-23 - 598-SBC817-25LT3G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.5A SOT-23
598-SBC817-25LT3G
TRANS NPN 45V 0.5A SOT-23 598-SBC817-25LT3G
TRANS NPN 45V 0.5A SOT-23

TRANS NPN 45V 0.5A SOT-23

Supplier's Site
Single Bipolar Transistors - SBC817-25LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC817-25LT3G
Single Bipolar Transistors SBC817-25LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC817-25LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC817-25LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC817-25LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SBC817-25LT3G
Bipolar Transistors - Pre-Biased SBC817-25LT3G
Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1278633-SBC817-25LT3G SBC817-25LT3GOSTR-ND 276-SBC817-25LT3G 02AC3866 76T7145 598-SBC817-25LT3G SBC817-25LT3G SBC817-25LT3G SBC817-25LT3G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 50V 500mA 100MHz SOT-23 Bipolar Transistor Transistor, Aec-Q101, 45V, 0.5A, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi TRANS NPN 45V 0.5A SOT-23 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data