SBC817-25LT3G is an NPN silicon general purpose transistor in a SOT-23 package, rated for a collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a total device dissipation of 225 mW on FR-5 board. It has a DC current gain (hFE) range of 160 to 400 at IC = 100 mA and VCE = 1.0 V, with a collector-emitter saturation voltage of up to 0.7 V at IC = 500 mA and IB = 50 mA. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified with PPAP capability. The package dimensions conform to SOT-23 (TO-236) specifications with a body size of 2.90 mm maximum length and 1.30 mm maximum width.
SBC817-25L - General Purpose Transistors NPN Silicon
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | SBC817-25LT3G-M01 |
| Polarity | NPN |