onsemi SOT-23 Bipolar Transistor SBC817-25LT1G

Description
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC817-25LT1G
SOT-23 Bipolar Transistor 276-SBC817-25LT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC817-25LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBC817-25LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT1GOSCT-ND
Single Bipolar Transistors SBC817-25LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT1GOSDKR-ND
Single Bipolar Transistors SBC817-25LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC817-25LT1GOSTR-ND
Single Bipolar Transistors SBC817-25LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC817-25LT1G - 1246540-SBC817-25LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC817-25LT1G
1246540-SBC817-25LT1G
TRANSISTORS - Transistors (BJT) - Single - SBC817-25LT1G 1246540-SBC817-25LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246540-SBC817-25LT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1246540-SBC817-25LT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC817-25LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC817-25LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC817-25LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi - 50AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi
50AC7287
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi 50AC7287
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7144 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7144
Npn Bipolar Transistor / Reel Onsemi 76T7144
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SBC817-25LT1G
Bipolar Transistors - Pre-Biased SBC817-25LT1G
Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Bipolar Transistors - Pre-Biased SS GP XSTR SPCL TR

Buy Now Datasheet
Single Bipolar Transistors - SBC817-25LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC817-25LT1G
Single Bipolar Transistors SBC817-25LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
TRANS NPN 45V 0.5A SOT-23 - 598-SBC817-25LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.5A SOT-23
598-SBC817-25LT1G
TRANS NPN 45V 0.5A SOT-23 598-SBC817-25LT1G
TRANS NPN 45V 0.5A SOT-23

TRANS NPN 45V 0.5A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-SBC817-25LT1G SBC817-25LT1GOSCT-ND 1246540-SBC817-25LT1G SBC817-25LT1G 50AC7287 76T7144 SBC817-25LT1G SBC817-25LT1G 598-SBC817-25LT1G
Product Name SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SBC817-25LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - Pre-Biased Single Bipolar Transistors TRANS NPN 45V 0.5A SOT-23
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data