NPN silicon general purpose transistor in SOT-23 package, rated for 500 mA continuous collector current and 45 V collector-emitter voltage, with DC current gain (hFE) ranging from 100 to 250 at 100 mA collector current. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. Thermal resistance junction-to-ambient is 556 °C/W on FR-4 board and 417 °C/W on alumina substrate. Junction and storage temperature range is -65 °C to +150 °C.
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SBC817-16LT3 |
| Polarity | NPN |