Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC808-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC808-25LT1G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Win Source Part Number: 1108445-SBC808-25LT1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SBC80825LT1G;
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SBC808-25LT1G-4
TRANS PNP 25V 0.5A SOT23-3
PNP Bipolar Transistor / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SBC808-25LT1GTR-ND | 276-SBC808-25LT1G | SBC808-25LT1G | 1108445-SBC808-25LT1G | SBC808-25LT1G | 76T7142 |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Transistor / Reel Onsemi | |
| Polarity | PNP | PNP | PNP | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT3; SOT23 | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 25 volts | 25 volts |