onsemi TRANSISTORS - Transistors (BJT) - Single - SBC807-40LT1G SBC807-40LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805380-SBC807-40LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC807 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805380-SBC807-40LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC807 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC807-16L is a PNP silicon transistor designed for general-purpose applications, qualified under AEC-Q101 for automotive use. It features a maximum collector-emitter voltage of -45V and a continuous collector current rating of -500mA. The device is housed in a compact SOT-23 package, making it suitable for space-constrained designs. It offers a DC current gain (hFE) ranging from 40 to 250, depending on the specific variant, and a transition frequency of 100MHz. The transistor is RoHS compliant and is available in both Pb-free and halogen-free configurations. Its thermal characteristics include a maximum power dissipation of 300mW on an alumina substrate, with a thermal resistance of 417°C/W. This product is appropriate for engineers looking for reliable performance in automotive and other demanding applications.

Datasheet Summary
Powered by GS/AI

The BC807-16L is a PNP silicon transistor designed for general-purpose applications, qualified under AEC-Q101 for automotive use. It features a maximum collector-emitter voltage of -45V and a continuous collector current rating of -500mA. The device is housed in a compact SOT-23 package, making it suitable for space-constrained designs. It offers a DC current gain (hFE) ranging from 40 to 250, depending on the specific variant, and a transition frequency of 100MHz. The transistor is RoHS compliant and is available in both Pb-free and halogen-free configurations. Its thermal characteristics include a maximum power dissipation of 300mW on an alumina substrate, with a thermal resistance of 417°C/W. This product is appropriate for engineers looking for reliable performance in automotive and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SBC807-40LT1G - 805380-SBC807-40LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC807-40LT1G
805380-SBC807-40LT1G
TRANSISTORS - Transistors (BJT) - Single - SBC807-40LT1G 805380-SBC807-40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805380-SBC807-40LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC807 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 805380-SBC807-40LT1G
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC807
DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Buy Now
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC807-40LT1G
SOT-23 Bipolar Transistor 276-SBC807-40LT1G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC807-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-40LT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC807-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBC807-40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40LT1GOSDKR-ND
Single Bipolar Transistors SBC807-40LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40LT1GOSCT-ND
Single Bipolar Transistors SBC807-40LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40LT1GOSTR-ND
Single Bipolar Transistors SBC807-40LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Transistor, Aec-Q101, Pnp, -45V, Sot-23; Transistor Polarity Onsemi - 50AC7286 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -45V, Sot-23; Transistor Polarity Onsemi
50AC7286
Transistor, Aec-Q101, Pnp, -45V, Sot-23; Transistor Polarity Onsemi 50AC7286
TRANSISTOR, AEC-Q101, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:-500mA; DC Current Gain hFE:40hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:-500mA; DC Current Gain hFE:40hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7139 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7139
Pnp Bipolar Transistor / Reel Onsemi 76T7139
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC807-40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC807-40LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC807-40LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - SBC807-40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC807-40LT1G
Single Bipolar Transistors SBC807-40LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC807-40LT1G
Bipolar Transistors - BJT SBC807-40LT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 805380-SBC807-40LT1G 276-SBC807-40LT1G SBC807-40LT1GOSDKR-ND 50AC7286 76T7139 SBC807-40LT1G SBC807-40LT1G SBC807-40LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - SBC807-40LT1G SOT-23 Bipolar Transistor Single Bipolar Transistors Transistor, Aec-Q101, Pnp, -45V, Sot-23; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO -50 volts
Unlock Full Specs
to access all available technical data