onsemi Single Bipolar Transistors SBC807-25WT1G

Description
Small Signal Bipolar Transistor
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBC807-25WT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - SBC807-25WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25WT1GOSTR-ND
Single Bipolar Transistors SBC807-25WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-25WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25WT1GOSCT-ND
Single Bipolar Transistors SBC807-25WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-25WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25WT1GOSDKR-ND
Single Bipolar Transistors SBC807-25WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC807-25WT1G - 893630-SBC807-25WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC807-25WT1G
893630-SBC807-25WT1G
TRANSISTORS - Transistors (BJT) - Single - SBC807-25WT1G 893630-SBC807-25WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893630-SBC807-25WT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 460 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBC807 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC807-25WT1GOSCT, SBC807-25WT1GOSTR, SBC807-25WT1GOSDKR, SBC807-25WT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 893630-SBC807-25WT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 460 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC807
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC807-25WT1GOSCT, SBC807-25WT1GOSTR, SBC807-25WT1GOSDKR, SBC807-25WT1G-ND

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-SBC807-25WT1G
Bipolar Transistor 276-SBC807-25WT1G
PNP General Purpose Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC807-25WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-25WT1G can be used for catalog matching and distributor lookup.

PNP General Purpose Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBC807-25WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-25WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC807-25WT1G
Bipolar Transistors - BJT SBC807-25WT1G
Bipolar Transistors - BJT SS GP XSTR PNP 45V

Bipolar Transistors - BJT SS GP XSTR PNP 45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC807-25WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC807-25WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC807-25WT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi - 14AC5062 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi
14AC5062
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi 14AC5062
TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-500mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-500mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R - 598-SBC807-25WT1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R
598-SBC807-25WT1G
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R 598-SBC807-25WT1G
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R

Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SBC807-25WT1G SBC807-25WT1GOSTR-ND 893630-SBC807-25WT1G 276-SBC807-25WT1G SBC807-25WT1G SBC807-25WT1G 14AC5062 598-SBC807-25WT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SBC807-25WT1G Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SC-70 T/R
Package Type SC-70-CPR SOT323; SC-70, SOT-323 SOT3; SOT23; SOT-23-3 (TO-236) SC-70-3 (SOT323) TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity PNP PNP PNP PNP PNP
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data