onsemi TRANSISTORS - Transistors (BJT) - Single - SBC807-25LT3G SBC807-25LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094524-SBC807-25LT3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094524-SBC807-25LT3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SBC807-25LT3G - 1094524-SBC807-25LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC807-25LT3G
1094524-SBC807-25LT3G
TRANSISTORS - Transistors (BJT) - Single - SBC807-25LT3G 1094524-SBC807-25LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1094524-SBC807-25LT3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094524-SBC807-25LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC807-25LT3G
SOT-23 Bipolar Transistor 276-SBC807-25LT3G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBC807-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-25LT3G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBC807-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-25LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBC807-25LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25LT3GOSCT-ND
Single Bipolar Transistors SBC807-25LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-25LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25LT3GOSDKR-ND
Single Bipolar Transistors SBC807-25LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-25LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-25LT3GOSTR-ND
Single Bipolar Transistors SBC807-25LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7137 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7137
Pnp Bipolar Transistor / Reel Onsemi 76T7137
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC807-25LT3G
Bipolar Transistors - BJT SBC807-25LT3G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R - 598-SBC807-25LT3G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R
598-SBC807-25LT3G
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R 598-SBC807-25LT3G
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R

Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC807-25LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC807-25LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC807-25LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1094524-SBC807-25LT3G 276-SBC807-25LT3G SBC807-25LT3GOSCT-ND 76T7137 SBC807-25LT3G 598-SBC807-25LT3G SBC807-25LT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - SBC807-25LT3G SOT-23 Bipolar Transistor Single Bipolar Transistors Pnp Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3 (TO-236)
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data