onsemi Single Bipolar Transistors SBC807-16LT1G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC807-16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-16LT1GOSCT-ND
Single Bipolar Transistors SBC807-16LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-16LT1GOSDKR-ND
Single Bipolar Transistors SBC807-16LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-16LT1GOSTR-ND
Single Bipolar Transistors SBC807-16LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SBC807-16LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SBC807-16LT1G
SOT-23 Bipolar Transistor 276-SBC807-16LT1G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC807-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-16LT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC807-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC807-16LT1G - 893629-SBC807-16LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC807-16LT1G
893629-SBC807-16LT1G
TRANSISTORS - Transistors (BJT) - Single - SBC807-16LT1G 893629-SBC807-16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893629-SBC807-16LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBC807 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC807-16LT1G-ND, SBC807-16LT1GOSCT, SBC807-16LT1GOSDKR, SBC807-16LT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 893629-SBC807-16LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC807
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC807-16LT1G-ND, SBC807-16LT1GOSCT, SBC807-16LT1GOSDKR, SBC807-16LT1GOSTR

Buy Now Datasheet
Single Bipolar Transistors - SBC807-16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC807-16LT1G
Single Bipolar Transistors SBC807-16LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC807-16LT1G
Bipolar Transistors - BJT SBC807-16LT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.3W Rohs Compliant Onsemi - 54AH9589 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.3W Rohs Compliant Onsemi
54AH9589
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.3W Rohs Compliant Onsemi 54AH9589
TRANS, PNP, 45V, 0.5A, 150DEG C, 0.3W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.5A, 150DEG C, 0.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7134 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7134
Pnp Bipolar Transistor / Reel Onsemi 76T7134
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC807-16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC807-16LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC807-16LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC807-16LT1GOSCT-ND SBC807-16LT1G 276-SBC807-16LT1G 893629-SBC807-16LT1G SBC807-16LT1G SBC807-16LT1G 54AH9589 76T7134 SBC807-16LT1G
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC807-16LT1G Single Bipolar Transistors Bipolar Transistors - BJT Trans, Pnp, 45V, 0.5A, 150Deg C, 0.3W Rohs Compliant Onsemi Pnp Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; SOT-23-3 (TO-236)
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data