onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SBAW56TT1G

Description
Win Source Part Number: 1120896-SBAW56TT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: SC-75, SOT-416 Supplier Device Package: SC-75, SOT-416 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Base Product Number: SBAW56
Request a Quote Datasheet
Description
Win Source Part Number: 1120896-SBAW56TT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: SC-75, SOT-416 Supplier Device Package: SC-75, SOT-416 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Base Product Number: SBAW56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1120896-SBAW56TT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1120896-SBAW56TT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1120896-SBAW56TT1G
Win Source Part Number: 1120896-SBAW56TT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: SC-75, SOT-416 Supplier Device Package: SC-75, SOT-416 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Base Product Number: SBAW56

Win Source Part Number: 1120896-SBAW56TT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Base Product Number: SBAW56

Buy Now Datasheet
Singapore, Singapore
Dual 70 V Diode and Rectifier
286-SBAW56TT1G
Dual 70 V Diode and Rectifier 286-SBAW56TT1G
70 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: SBAW56TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56TT1G can be used for catalog matching and distributor lookup.

70 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: SBAW56TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56TT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-SBAW56TT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 200MA SC75

DIODE ARRAY GP 70V 200MA SC75

Buy Now Datasheet
Diode Arrays - 488-SBAW56TT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 200MA SC75

DIODE ARRAY GP 70V 200MA SC75

Buy Now Datasheet
Diode Arrays - 488-SBAW56TT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - SBAW56TT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAW56TT1G
Diode Arrays SBAW56TT1G
DIODE ARRAY GP 70V 200MA SC75

DIODE ARRAY GP 70V 200MA SC75

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAW56TT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAW56TT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAW56TT1G
DIODE ARRAY GP 70V 200MA SC75

DIODE ARRAY GP 70V 200MA SC75

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 1120896-SBAW56TT1G 286-SBAW56TT1G 488-SBAW56TT1GDKR-ND SBAW56TT1G SBAW56TT1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Dual 70 V Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
VR 70 volts 70 volts
IR 0.0025 mA 0.0025 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers