Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323
Manufacturer: ON Semiconductor
Win Source Part Number: 042522-SBAV99WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 715mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV99WT1G; SBAV99RWT1G; BAV99W;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
100V Switching Diode, Dual Series, SOT-323, 215mA Product overview: SBAV99WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99WT1G can be used for catalog matching and distributor lookup.
SW DIODE, AEC-Q101, 100V, 0.215A, SOT323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes
DIODE ARRAY GP 100V 215MA SC70-3
DIODE ARRAY GP 100V 215MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Diode Arrays |
| Product Number | SBAV99WT1GOSTR-ND | 042522-SBAV99WT1G | 286-SBAV99WT1G | 81Y7234 | SBAV99WT1G | SBAV99WT1G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBAV99WT1G | Dual 100V 215mA Diode and Rectifier | Sw Diode, Aec-Q101, 100V, 0.215A, Sot323; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | Tape and Reel | SOT323 | SOT323; SC-70, SOT-323 | |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |